TE Connectivity 175196-3 (LOOSE PIECE)
- 收藏
- 对比
175196-3 (LOOSE PIECE)
2460-175196-3 (LOOSE PIECE)
矩形连接器 - 针座,公插针
--
大陆
立即发货

Headers & Wire Housings REC CONT/L AU 0.76 Loose Piece
1最小包装量--
175196-3 (LOOSE PIECE)详情
TE Connectivity 175196-3 (LOOSE PIECE)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 55 C
Mounting Styles
Cable Mount / Free Hanging
系列
D-3000
类型
-
应用
Component-to-Wire, Power, Signal
性别
Socket (Female)
子类别
Headers & Wire Housings
终端样式
Crimp
产品类别
Headers & Wire Housings
产品
Contacts
175196-3 (LOOSE PIECE)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。