TE Connectivity 1752794-1
- 收藏
- 对比
1752794-1
2460-1752794-1
无类别的
--
大陆
立即发货

Crimp Tool Manual Not Releasable and Adjustable Fixed Die Set Open Barrel-F Crimp
1最小包装量--
1752794-1详情
TE Connectivity 1752794-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1200 - 5200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
1752794-1拓展信息







哦! 它是空的。