TE Connectivity 1757624-1
- 收藏
- 对比
1757624-1
2460-1757624-1
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Contacts, Pin, 8 Shell Size, Coax, Gold, Wire & Cable
1最小包装量--
1757624-1详情
TE Connectivity 1757624-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1757624-1
TE Internal Description
SZ 8 COAX PIN,RG142,HEX CRIMP
Mil-Spec
B: 1757624-1
Contact Typeu2009
Pin
Rack & Panel Connector Contact Sizeu2009
8
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Mating Area Plating Materialu2009
Gold
Rack & Panel Connector Contact Styleu2009
Coax
1757624-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。