TE Connectivity 1757828-6
- 收藏
- 对比
1757828-6
2460-1757828-6
D 形连接器 - 并口
--
大陆
立即发货

Box Mount D-Sub Connectors, Receptacle, Post Diameter .76 mm [.03 in], Vertical, Cable-to-Board, 9 Position, Size 1, Socket, Size 20
1最小包装量--
1757828-6详情
TE Connectivity 1757828-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
9
Connector Systemu2009
Cable-to-Board
PCB Mount Orientationu2009
Vertical
Post Diameteru2009
.76u2009mmu2009[u2009.03u2009inu2009]
Connector & Housing Typeu2009
Receptacle
TE Internal Description
AMPLIMITE,RCPT ASY,POSTD,109,ZN,1
TE Internal #
1757828-6
1757828-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。