TE Connectivity 1757828-6
- 收藏
- 对比
1757828-6
2460-1757828-6
D 形连接器
--
大陆
立即发货

Box Mount D-Sub Connectors, Receptacle, Post Diameter .76 mm [.03 in], Vertical, Cable-to-Board, 9 Position, Size 1, Socket, Size 20
1最小包装量--
1757828-6详情
TE Connectivity 1757828-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
1 (E)
Factory Pack QuantityFactory Pack Quantity
1
Insert Arrangement
E09
Contact Materials
Brass, Beryllium Copper
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
N
Filtered
Unfiltered
系列
109
定位的数量
9 Position
行数
2 Row
子类别
D-Sub Connectors
终端样式
通孔
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Zinc
产品类别
D-Sub Standard Connectors
1757828-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。