TE Connectivity 1757828-7
- 收藏
- 对比
1757828-7
2460-1757828-7
D 形连接器
--
大陆
立即发货

Conn D-Subminiature RCP 15 POS Solder ST Thru-Hole 15 Terminal 1 Port
1最小包装量--
1757828-7详情
TE Connectivity 1757828-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Base Product Number
KJB6T
Body Orientation
Straight
Base/Housing Material
Steel
Contact Materials
Beryllium Copper/Brass
Factory Pack QuantityFactory Pack Quantity
1
Insert Arrangement
A15
Brand
TE Connectivity
Filtered
Unfiltered
Package
Bulk
厂商
ITT Cannon, LLC
Product Status
活跃
Termination Method
Solder
Mounting
通孔
Shell Sizes
2 (A)
Manufacturer
TE Connectivity
RoHS
N
系列
*
定位的数量
15 Position
行数
2 Row
性别
Receptacle
子类别
D-Sub Connectors
终端样式
通孔
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Zinc
产品类别
D-Sub Standard Connectors
1757828-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。