TE Connectivity 1761008-4
- 收藏
- 对比
1761008-4
2460-1761008-4
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 4 Gb/s, Internal/External EMI Springs, SFP, With Lightpipe, 1 x 4, Dual Square, Standard, Standard
1最小包装量--
1761008-4详情
TE Connectivity 1761008-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Data Rate (Max)u2009(Gb/s)
4
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
SFP 1X4 CAGE & LIGHT PIPE KIT
TE Internal #
1761008-4
Pluggable I/O Applicationsu2009
SFP
Lightpipe Optionsu2009
With Lightpipe
1761008-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。