TE Connectivity 1761072-3
- 收藏
- 对比
1761072-3
2460-1761072-3
背板连接器 - 配件
--
大陆
立即发货

I/O Connectors RECPT HSSDC2 FIBRE TRAY PKG
1最小包装量--
1761072-3详情
TE Connectivity 1761072-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
37 Weeks
触点镀层
Gold
Manufacturer Part Number
1761072-3
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.65
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
1761072
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
LCP (Liquid Crystal Polymer)
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
40
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
连接器类型
电信和数据通信连接器
性别
Receptacle
子类别
I/O Connectors
Reach合规守则
compliant
Brand Name
AMP
产品类别
I/O Connectors
产品类别
I/O Connectors
产品长度
14.1 mm
1761072-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。