TE Connectivity 176265-5
- 收藏
- 对比
176265-5详情
TE Connectivity 176265-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Amphenol Commercial Products
Manufacturer
Amphenol
Number of Positions / Contacts per Port
8P8C
Factory Pack QuantityFactory Pack Quantity
76
RoHS
Compliant
Tradename
MULTILOCK
包装
Tray
系列
.040/.070 MULTILOCK
连接器类型
Plug
子类别
Modular Connectors / Ethernet Connectors
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
产品
Housings
产品类别
Modular Connectors / Ethernet Connectors
176265-5拓展信息








哦! 它是空的。