TE Connectivity 176270-2
- 收藏
- 对比
176270-2
2460-176270-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire, 1 Position, 3.96 mm [.156 in] Centerline, Wire & Cable, UL 94V-0, AMP Universal Power
1最小包装量--
176270-2详情
TE Connectivity 176270-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
176270-2
TE Internal Description
UNIV POWER PLUG HSG 1P F/H
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
176270-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。