TE Connectivity 176280-4
- 收藏
- 对比
176280-4
2460-176280-4
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular Power Connectors
1最小包装量--
176280-4详情
TE Connectivity 176280-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Nylon
RoHS
Non-Compliant
连接器类型
Plug, Socket
定位的数量
18
颜色
Yellow
UL可燃性规范
UL94 V-0
房屋颜色
Yellow
长度
19.3 mm
176280-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。