TE Connectivity 176292-2
- 收藏
- 对比
176292-2
2460-176292-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire / Wire-to-Panel, 2 Position, 3.96 mm [.156 in] Centerline, AMP Universal Power
1最小包装量--
176292-2详情
TE Connectivity 176292-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
176292-2
TE Internal Description
UNIV POWER CAP HSG 2P P/MOUNT
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
176292-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。