TE Connectivity 1766191-1
- 收藏
- 对比
1766191-1详情
TE Connectivity 1766191-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
包装
Bag/Box
触点类型
SIGNAL
触点性别
PIN
线规
6(AWG)
家人
HIgh Current ELCON Drawer Connectors
屏蔽的
NO
最大额定电流
63(A)
1766191-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。