TE Connectivity 1766230-1
- 收藏
- 对比
1766230-1详情
TE Connectivity 1766230-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Contact Materials
Copper Alloy
Factory Pack QuantityFactory Pack Quantity
40
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
ELCON
RoHS
Details
包装
Bulk
连接器类型
连接器 电源
性别
Pin
子类别
电源连接器
触点类型
Power
产品类别
重型电源连接器
屏蔽的
无
产品类别
重型电源连接器
1766230-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。