TE Connectivity 1766261-1
- 收藏
- 对比
1766261-1
2460-1766261-1
背板连接器 - 配件
--
大陆
立即发货

Wire-to-Board Connector Contacts
1最小包装量--
1766261-1详情
TE Connectivity 1766261-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
触点镀层
Silver
底架
Bushing
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
ELCON
包装
Bulk
连接器类型
Crimp
子类别
电源连接器
触点样式
Crimp
镀层
Silver
导线/电缆规格
10 AWG
可密封
无
产品类别
重型电源连接器
产品类别
重型电源连接器
1766261-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。