TE Connectivity 1766268-1
- 收藏
- 对比
1766268-1
2460-1766268-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, Silver, Wire-to-Panel, Bus Bar, Power, Pin, -55 – 105 °C [-67 – 221 °F], Copper Alloy, Silver, Bright, Straight, ELCON Drawer
1最小包装量--
1766268-1详情
TE Connectivity 1766268-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1766268-1
TE Internal Description
CONTACT,PIN,SIZE #0
Power Contact Typeu2009
Contact
Contact Mating Area Plating Materialu2009
Silver
Connector Systemu2009
Wire-to-Panel
Connector & Contact Terminates Tou2009
母排
Contact Current Rating (Max)u2009(A)
200
1766268-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。