TE Connectivity 1766857-1
- 收藏
- 对比
1766857-1详情
TE Connectivity 1766857-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
触点镀层
Silver
Circuit Applications
Power
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
TE Connectivity
Brand
TE Connectivity
包装
Bulk
子类别
电源连接器
额定电流
50 A
触点样式
Pin
镀层
Silver
可密封
无
家人
AMP-Power Series
产品类别
董事会的权力
连接器系统
Wire-to-Wire
产品类别
董事会的权力
1766857-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。