TE Connectivity 1-767114-1
- 收藏
- 对比
1-767114-1
2460-1-767114-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 152 Position, 24 mm / .64 mm [.945 in] Centerline, Fully Shrouded
1最小包装量--
1-767114-1详情
TE Connectivity 1-767114-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-767114-1
TE Internal Description
MICT,REC,152,ASY,.025,TAPE PKG
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
152
Centerline (Pitch)u2009(mm)
.64, 24
Centerline (Pitch)u2009(in)
.945
1-767114-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。