TE Connectivity 176773-1
- 收藏
- 对比
176773-1详情
TE Connectivity 176773-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Unit Weight
0.172842 oz
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
In-Line
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
包装
Bag
系列
Fastin-Faston
类型
Housing
颜色
Natural
性别
Female
子类别
Terminals
终端样式
Crimp
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
6.35 mm
产品
Accessories
产品类别
Terminals
176773-1拓展信息








哦! 它是空的。