TE Connectivity 1768042-8
- 收藏
- 对比
1768042-8
2460-1768042-8
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 02 Marker Size, Yellow, Straight Cut, V Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
1768042-8详情
TE Connectivity 1768042-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1768042-8
TE Internal Description
STD02Y-V
Alias #
D08793-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 02
Compatible Cable Diameter Rangeu2009
1.4 – 1.8u2009mmu2009[u2009.055 – .071u2009inu2009]
Primary Product Coloru2009
Yellow
Marker Cutu2009
Straight
1768042-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。