TE Connectivity 1768046-3
- 收藏
- 对比
1768046-3
2460-1768046-3
标记物
--
大陆
立即发货

1768046-3 datasheet pdf and Markers product details from TE Connectivity stock available at utmel
1最小包装量--
1768046-3详情
TE Connectivity 1768046-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Box
系列
*
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
8.5(mm)
图例
H
产品类别
Wire Labels & Markers
标记颜色
YELLOW
1768046-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。