TE Connectivity 1768046-9
- 收藏
- 对比
1768046-9
2460-1768046-9
标记物
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 15 Marker Size, Yellow, Straight Cut, L Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
1768046-9详情
TE Connectivity 1768046-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 1 week ago)
RoHS
Non-Compliant
包装
Box
颜色
Yellow
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
导线/电缆直径
8.5 mm
产品类别
Wire Labels & Markers
1768046-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。