TE Connectivity 176976-4
- 收藏
- 对比
176976-4
2460-176976-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 3 Position, 3.96 mm [.155 in] Centerline, Printed Circuit Board, AMP Universal Power
1最小包装量--
176976-4详情
TE Connectivity 176976-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
UNIV POWER HDR ASSY 3P YELLOW
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.155u2009inu2009]
TE Internal #
176976-4
176976-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。