TE Connectivity 1775144-6
- 收藏
- 对比
1775144-6
2460-1775144-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 6 Position, 2 mm [.079 in] Centerline, Fully Shrouded, Gold Flash, Surface Mount, Signal, AMPMODU 2 mm
1最小包装量--
1775144-6详情
TE Connectivity 1775144-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Number of Positionsu2009
6
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
BOX HDR 2.0 PTH VT DR 6 POST
TE Internal #
1775144-6
1775144-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。