TE Connectivity 1775445-2
- 收藏
- 对比
1775445-2
2460-1775445-2
模块化连接器 - 插头
--
大陆
立即发货

RJ25 Connectors, Single Port, 1 x 1, Low Profile, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Inverted - Latch Up, Right Angle
1最小包装量--
1775445-2详情
TE Connectivity 1775445-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1775445-2
TE Internal Description
MODULAR JACK, RJ11, LOW PROFILE, 15u Au
Port Configurationu2009
单端口
Port Matrix Configurationu2009
1 x 1
Connector Profileu2009
Low
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
1775445-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。