TE Connectivity 1776088-1
- 收藏
- 对比
1776088-1
2460-1776088-1
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 600 VDC, 30 – 14 AWG Wire Size, .05 – .2 mm² Wire Size, Wire-to-Panel, 16 Position, Wire & Cable, AMP CPC
1最小包装量--
1776088-1详情
TE Connectivity 1776088-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Panel
Wire Sizeu2009(mm²)
.05 – .2
Wire Sizeu2009(AWG)
30 – 14
Operating Voltageu2009(VDC)
600
Connector Product Typeu2009
Housing
TE Internal Description
CMC RECEPT ASSY,SIZE 28-16
TE Internal #
1776088-1
1776088-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。