TE Connectivity 1776166-8
- 收藏
- 对比
1776166-8
2460-1776166-8
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 8 Position, .197 in [5 mm] Centerline, 2 Row, 15 A, 300 VAC, Printed Circuit Board, Power & Signal
1最小包装量--
1776166-8详情
TE Connectivity 1776166-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Header
TE Internal Description
8P TERMI-BLOK HDR,HIGH TEMP
TE Internal #
1776166-8
1776166-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。