TE Connectivity 1776302-9
- 收藏
- 对比
1776302-9
2460-1776302-9
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Wire-to-Wire, 9 Position, 12 mm [.472 in] Centerline, 1 Row, 250 V, 22 – 10 AWG Wire Size, .3 – 6 mm² Wire Size, Wire & Cable, Power
1最小包装量--
1776302-9详情
TE Connectivity 1776302-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1776302-9
TE Internal Description
TSB100009DS=EUROPA TM BLK,12MM
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
9
Centerline (Pitch)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Number of Rowsu2009
1
Voltage Ratingu2009(V)
250
1776302-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。