TE Connectivity 1776303-4
- 收藏
- 对比
1776303-4
2460-1776303-4
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Wire-to-Wire, 4 Position, 12 mm [.472 in] Centerline, 1 Row, 250 V, 22 – 8 AWG Wire Size, .3 – 8 mm² Wire Size, Wire & Cable, Power
1最小包装量--
1776303-4详情
TE Connectivity 1776303-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Ratingu2009(V)
250
Number of Rowsu2009
1
Centerline (Pitch)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Wire
TE Internal Description
TSB100004=EUROPA TERM BLK,12MM
TE Internal #
1776303-4
1776303-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。