TE Connectivity 1776858-7
- 收藏
- 对比
1776858-7
2460-1776858-7
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Solder Tail, Wire-to-Board, 7 Position, 11.1 mm [.44 in] Centerline, 1 Row, 600 V, 22 – 12 AWG Wire Size, Buchanan SSB7
1最小包装量--
1776858-7详情
TE Connectivity 1776858-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1776858-7
TE Internal Description
SSB7TP070101=TERM BLOCK ASSY
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
焊尾
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
11.1u2009mmu2009[u2009.44u2009inu2009]
1776858-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。