TE Connectivity 178690-1
- 收藏
- 对比
178690-1
2460-178690-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 18 Position, .098 in / .154 in [2.5 mm / 3.9 mm] Centerline, White, Signal, Multilock Connector System
1最小包装量--
178690-1详情
TE Connectivity 178690-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
178690-1
TE Internal Description
18P NSCC PLUG HSG ASSY
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
1, 1.8
Mating Tab Widthu2009(in)
.039, .071
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
18
Centerline (Pitch)u2009(mm)
2.5, 3.9
Centerline (Pitch)u2009(in)
.098, .154
178690-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。