TE Connectivity 179467-4
- 收藏
- 对比
179467-4
2460-179467-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Cap, Wire-to-Wire, 8 Position, 3.96 mm [.156 in] Centerline, Wire & Cable, UL 94V-0, Power Double Lock
1最小包装量--
179467-4详情
TE Connectivity 179467-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
179467-4
TE Internal Description
AMP POWER DBL LOCK CAP HSG 8P
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Cap
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
8
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
179467-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。