TE Connectivity 1-794761-8
- 收藏
- 对比
1-794761-8
2460-1-794761-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Panel / Wire-to-Wire, 9 Position, 6.35 mm [.25 in] Centerline, Universal MATE-N-LOK
1最小包装量--
1-794761-8详情
TE Connectivity 1-794761-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
09P UMNL CAP HSG,P/MT,V0,GRAY
TE Internal #
1-794761-8
1-794761-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。