TE Connectivity 1-796590-2
- 收藏
- 对比
1-796590-2
2460-1-796590-2
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Board, 25 Position, .2 in [5.08 mm] Centerline, 5 Row, Thermoplastic, Receptacle, Pin, Printed Circuit Board
1最小包装量--
1-796590-2详情
TE Connectivity 1-796590-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing Materialu2009
Thermoplastic
Number of Rowsu2009
5
Centerline (Pitch)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
Number of Positionsu2009
25
Connector Systemu2009
Wire-to-Board
TE Internal Description
25P ACT PIN,MMATE LF
TE Internal #
1-796590-2
1-796590-2拓展信息

















哦! 它是空的。