TE Connectivity 179841-6
- 收藏
- 对比
179841-6
2460-179841-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 6 Position, 3.96 mm [.156 in] Centerline, Printed Circuit Board, Power Double Lock
1最小包装量--
179841-6详情
TE Connectivity 179841-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Header
TE Internal Description
AMP POWER D/LOCK T/HDR ASSY 6P
TE Internal #
179841-6
Number of Positionsu2009
6
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
179841-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。