TE Connectivity 17PCSA104MA24N
- 收藏
- 对比
17PCSA104MA24N
2460-17PCSA104MA24N
电阻器
--
大陆
立即发货

Potentiometers, .25 W, Terminates To Printed Circuit Board, Panel, 19.2 x 17 mm, 20 %, 100K Ω, Plain, 1 Turns, Single, Side, Shaft, Citec 17P
1最小包装量--
17PCSA104MA24N详情
TE Connectivity 17PCSA104MA24N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Mount Typeu2009
Panel
Passive Component Dimensionsu2009(mm)
19.2 x 17
Passive Component Toleranceu2009(%)
20
Product Terminates Tou2009
印刷电路板
Power Ratingu2009(W)
.25
TE Internal Description
17P/PC 100KA 6X24 PL
TE Internal #
1-1624197-0
17PCSA104MA24N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。