TE Connectivity 17PCSA564MC19P
- 收藏
- 对比
17PCSA564MC19P
2460-17PCSA564MC19P
电阻器
--
大陆
立即发货

560K Ω, Single Turn Potentiometer, 20 %, .25 W, Terminates To Printed Circuit Board, Panel, 19.2 x 17 mm, 1 Turn, Flatted, Single, Side, Citec 17P
1最小包装量--
17PCSA564MC19P详情
TE Connectivity 17PCSA564MC19P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1624197-6
TE Internal Description
17P/PC 560KA 6X19FL SPDT PP
Power Ratingu2009(W)
.25
Product Terminates Tou2009
印刷电路板
Product Mount Typeu2009
Panel
Passive Component Dimensionsu2009(mm)
19.2 x 17
Passive Component Toleranceu2009(%)
20
17PCSA564MC19P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。