TE Connectivity 17PESA474MC19N
- 收藏
- 对比
17PESA474MC19N
2460-17PESA474MC19N
电阻器
--
大陆
立即发货

470K Ω, Single Turn Potentiometer, 20 %, .25 W, Terminates To Wire, Panel, 19.2 x 17 mm, 1 Turn, Flatted, Single, Side, Shaft, Citec 17P
1最小包装量--
17PESA474MC19N详情
TE Connectivity 17PESA474MC19N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1624199-9
TE Internal Description
17P/E 470KA 6X19FL
Power Ratingu2009(W)
.25
Product Terminates Tou2009
Wire
Product Mount Typeu2009
Panel
Passive Component Dimensionsu2009(mm)
19.2 x 17
Passive Component Toleranceu2009(%)
20
17PESA474MC19N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。