TE Connectivity 1803409-3
- 收藏
- 对比
1803409-3详情
TE Connectivity 1803409-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
19
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
13 - 20
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
Package
Bulk
厂商
TE Application Tooling
Product Status
活跃
For Use With/Related Products
Crimper
系列
-
配件类型
Spacer
1803409-3拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling








哦! 它是空的。