TE Connectivity 180351-3
- 收藏
- 对比
180351-3
2460-180351-3
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 11 – 9 AWG Wire Size, 4 – 6.63 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, FASTIN-FASTON 250
1最小包装量--
180351-3详情
TE Connectivity 180351-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
180351-3
TE Internal Description
FF 250 REC 4-6MM2 PB
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
11 – 9
Wire Sizeu2009(mm²)
4 – 6.63
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
180351-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。