TE Connectivity 1803613-4
- 收藏
- 对比
1803613-4
2460-1803613-4
压接器,压接机,压力机 - 配件
--
大陆
立即发货

Spare & Wear Tooling, OCEAN
1最小包装量--
1803613-4详情
TE Connectivity 1803613-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
包装
Bulk
连接器类型
Plug
性别
Male
子类别
Tools
导线/电缆种类
双绞线
电缆长度
5 m
产品类别
Crimpers
产品类别
Crimpers / Crimping Tools
1803613-4拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。