TE Connectivity 1803751-2
- 收藏
- 对比
1803751-2详情
TE Connectivity 1803751-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.249421 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
4461CPCE14D868-K
Manufacturer
Silicon Laboratories
Brand
Silicon Labs
Tool Is For Evaluation Of
Si4461
Tradename
EZRadioPRO
RoHS
Details
子类别
开发工具
频率
868 MHz
产品类别
Sub-GHz Development Tools
产品
开发套件
产品类别
Sub-GHz Development Tools
1803751-2拓展信息








哦! 它是空的。