TE Connectivity 180385-3
- 收藏
- 对比
180385-3
2460-180385-3
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Tongue, 24 – 20 AWG Wire Size, .2 – .6 mm² Wire Size, 404 – 1021 CMA Wire Size, Stud Diameter .13 in [3.3 mm]
1最小包装量--
180385-3详情
TE Connectivity 180385-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
180385-3
TE Internal Description
AM-GABEL MIF
Ring & Spade Terminal Typeu2009
Spade Tongue
Wire Sizeu2009(AWG)
24 – 20
Wire Sizeu2009(mm²)
.2 – .6
Wire Sizeu2009(CMA)
404 – 1021
Stud Diameteru2009
3.3u2009mmu2009[u2009.13u2009inu2009]
180385-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。