TE Connectivity 1806352-1
- 收藏
- 对比
1806352-1
2460-1806352-1
套管 - 电源连接器
--
大陆
立即发货

Power Connector Tools, Worldwide, Cross-Section Area (Copper Cable) 120 mm² / 4 mm², Force 4 tons, 4 mm, Power Connector Tool Weight .12 kg
1最小包装量--
1806352-1详情
TE Connectivity 1806352-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1806352-1
TE Internal Description
4E 120-4 CU-WM
Power Connector Tool Product Availabilityu2009
Worldwide
Cross-Section Area (Copper Cable)u2009(mm²)
4, 120
Forceu2009
4 tons
Power Connector Tool Sizeu2009(mm)
4
Power Connector Tool Weightu2009(kg)
.12
1806352-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。