TE Connectivity 1806353-1
- 收藏
- 对比
1806353-1
2460-1806353-1
套管 - 电源连接器
--
大陆
立即发货

Power Connector Tools, Worldwide, Cross-Section Area (Copper Cable) 35 mm² / 6 mm², Force 4 tons, 4.3 mm, Power Connector Tool Weight .13 kg
1最小包装量--
1806353-1详情
TE Connectivity 1806353-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Connector Tool Weightu2009(kg)
.13
Power Connector Tool Sizeu2009(mm)
4.3
Forceu2009
4 tons
Cross-Section Area (Copper Cable)u2009(mm²)
6, 35
Power Connector Tool Product Availabilityu2009
Worldwide
TE Internal Description
4E 35-6 CU WM
TE Internal #
1806353-1
1806353-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。