TE Connectivity 1811648-2
- 收藏
- 对比
1811648-2详情
TE Connectivity 1811648-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
底架
Panel
材料
ALUMINUM ALLOY
包装
Bulk
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
弱电
Compliant
连接器支持类型
连接器附件
装配项目名称
外壳
RoHS状态
符合RoHS标准
1811648-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine









哦! 它是空的。