TE Connectivity 1814-10-130407
- 收藏
- 对比
1814-10-130407
2460-1814-10-130407
套管 - 音频连接器
--
大陆
立即发货

Heat Shrink Kit with Pre-Braid 14 Shell Size T-FIT Adapter/13 Size Molded Boot/4 Size Splice
1最小包装量--
1814-10-130407详情
TE Connectivity 1814-10-130407重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
材料
Aluminium
Manufacturer
Brady
Approvals
ASTM
Manufacturer Part Number
58907
RoHS
Non-Compliant
颜色
Green
方向
Straight
粘合剂
有
导线/电缆直径
89 mm
图例
7
背景颜色
Black
文字颜色
Yellow
1814-10-130407拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。