TE Connectivity 182-0672-10
- 收藏
- 对比
182-0672-10
2460-182-0672-10
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Gold, Gold, 115 VAC, 115 VDC, Spring Contact Retention, Size Size 10, Discrete Wire, 12 – 10 AWG Wire Size
1最小包装量--
182-0672-10详情
TE Connectivity 182-0672-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Voltageu2009(VDC)
115
Operating Voltageu2009(VAC)
115
Wire Contact Termination Area Plating Materialu2009
Gold
Contact Mating Area Plating Materialu2009
Gold
Contact Typeu2009
Pin
Alias #
DAT-182-0672-10
TE Internal Description
182-0672-10
TE Internal #
ZPF000000000002021
182-0672-10拓展信息

















哦! 它是空的。