TE Connectivity 182-0704-08
- 收藏
- 对比
182-0704-08
2460-182-0704-08
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Socket, Gold, Gold, 115 VAC, 115 VDC, Spring Contact Retention, Size Size 8, Discrete Wire, 8 AWG Wire Size, 8.36 mm² Wire Size
1最小包装量--
182-0704-08详情
TE Connectivity 182-0704-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Voltageu2009(VDC)
115
Operating Voltageu2009(VAC)
115
Wire Contact Termination Area Plating Materialu2009
Gold
Contact Mating Area Plating Materialu2009
Gold
Contact Typeu2009
Socket
TE Internal Description
182-0704-08
TE Internal #
ZPF000000000002030
182-0704-08拓展信息

















哦! 它是空的。