TE Connectivity 1820C10-441316
- 收藏
- 对比
1820C10-441316
2460-1820C10-441316
无类别的
--
大陆
立即发货

Heat Shrink Kit with Pre-Braid 20 Shell Size T-FIT Adapter/44 Size Molded Boot/13 Size Splice
1最小包装量--
1820C10-441316详情
TE Connectivity 1820C10-441316重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
深度
140
防紫外线
有
宽度
48
高度
30
1820C10-441316拓展信息







哦! 它是空的。